Anatech Electronics, Inc. 491 MHz Ceramic Band Pass Filter AE491CB1828

Description
491 MHz Ceramic Band Pass Filter
Request a Quote
Description
491 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
491 MHz Ceramic Band Pass Filter - AE491CB1828 - Anatech Electronics, Inc.
Garfield, NJ, United States
491 MHz Ceramic Band Pass Filter
AE491CB1828
491 MHz Ceramic Band Pass Filter AE491CB1828
491 MHz Ceramic Band Pass Filter

491 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE491CB1828
Product Name 491 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 491 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details