Anatech Electronics, Inc. 4650 MHz Cavity Band Pass Filter AE4650B11696

Description
4650 MHz Cavity Band Pass Filter
Request a Quote
Description
4650 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4650 MHz Cavity Band Pass Filter - AE4650B11696 - Anatech Electronics, Inc.
Garfield, NJ, United States
4650 MHz Cavity Band Pass Filter
AE4650B11696
4650 MHz Cavity Band Pass Filter AE4650B11696
4650 MHz Cavity Band Pass Filter

4650 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4650B11696
Product Name 4650 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4650 MHz
Bandwidth 502000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details