Anatech Electronics, Inc. 462 MHz LC Band pass Filter AE462B9020

Description
462 MHz LC Band pass Filter
Request a Quote
Description
462 MHz LC Band pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
462 MHz LC Band pass Filter - AE462B9020 - Anatech Electronics, Inc.
Garfield, NJ, United States
462 MHz LC Band pass Filter
AE462B9020
462 MHz LC Band pass Filter AE462B9020
462 MHz LC Band pass Filter

462 MHz LC Band pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE462B9020
Product Name 462 MHz LC Band pass Filter
Filter Type Bandpass
Fc 462 MHz
Bandwidth 16000 kHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details