Anatech Electronics, Inc. 460 MHz Cavity Band Pass Filter AE460B11883

Description
460 MHz Cavity Band Pass Filter
Request a Quote
Description
460 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
460 MHz Cavity Band Pass Filter - AE460B11883 - Anatech Electronics, Inc.
Garfield, NJ, United States
460 MHz Cavity Band Pass Filter
AE460B11883
460 MHz Cavity Band Pass Filter AE460B11883
460 MHz Cavity Band Pass Filter

460 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE460B11883
Product Name 460 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 460 MHz
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details