Anatech Electronics, Inc. 460 MHz Cavity Band Pass Filter with N-F connectors AE460B11883-NF

Description
460 MHz Cavity Band Pass Filter with N-F connectors
Request a Quote
Description
460 MHz Cavity Band Pass Filter with N-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
460 MHz Cavity Band Pass Filter with N-F connectors - AE460B11883-NF - Anatech Electronics, Inc.
Garfield, NJ, United States
460 MHz Cavity Band Pass Filter with N-F connectors
AE460B11883-NF
460 MHz Cavity Band Pass Filter with N-F connectors AE460B11883-NF
460 MHz Cavity Band Pass Filter with N-F connectors

460 MHz Cavity Band Pass Filter with N-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE460B11883-NF
Product Name 460 MHz Cavity Band Pass Filter with N-F connectors
Filter Type Bandpass
Fc 460 MHz
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details