Anatech Electronics, Inc. 460 MHz Cavity Band Pass Filter AE460B11815

Description
460 MHz Cavity Band Pass Filter
Request a Quote
Description
460 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
460 MHz Cavity Band Pass Filter - AE460B11815 - Anatech Electronics, Inc.
Garfield, NJ, United States
460 MHz Cavity Band Pass Filter
AE460B11815
460 MHz Cavity Band Pass Filter AE460B11815
460 MHz Cavity Band Pass Filter

460 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE460B11815
Product Name 460 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 460 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details