Anatech Electronics, Inc.
458 MHz Band Pass Filter
AE458B10958
Description
458 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
458 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE458B10958 |
|
Product Name
|
458 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
458 MHz
|
|
Bandwidth
|
16000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
20000 kHz
View Details