Anatech Electronics, Inc. 440 MHz LC Bandpass Filter AE440B11350

Description
440 MHz LC Bandpass Filter
Request a Quote
Description
440 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
440 MHz LC Bandpass Filter - AE440B11350 - Anatech Electronics, Inc.
Garfield, NJ, United States
440 MHz LC Bandpass Filter
AE440B11350
440 MHz LC Bandpass Filter AE440B11350
440 MHz LC Bandpass Filter

440 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE440B11350
Product Name 440 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 440 MHz
Bandwidth 80000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details