Anatech Electronics, Inc. 435 MHz Cavity Band Pass Filter AE435B11650

Description
435 MHz Cavity Band Pass Filter
Request a Quote
Description
435 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
435 MHz Cavity Band Pass Filter - AE435B11650 - Anatech Electronics, Inc.
Garfield, NJ, United States
435 MHz Cavity Band Pass Filter
AE435B11650
435 MHz Cavity Band Pass Filter AE435B11650
435 MHz Cavity Band Pass Filter

435 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE435B11650
Product Name 435 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 435 MHz
Bandwidth 6000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details