Anatech Electronics, Inc. 4300 MHz Ceramic Band Pass Filter AE4300CB1785

Description
4300 MHz Ceramic Band Pass Filter
Request a Quote
Description
4300 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4300 MHz Ceramic Band Pass Filter - AE4300CB1785 - Anatech Electronics, Inc.
Garfield, NJ, United States
4300 MHz Ceramic Band Pass Filter
AE4300CB1785
4300 MHz Ceramic Band Pass Filter AE4300CB1785
4300 MHz Ceramic Band Pass Filter

4300 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4300CB1785
Product Name 4300 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4300 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1167 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details