Anatech Electronics, Inc. 422.5 MHz Cavity Band Pass Filter AE422B11946

Description
422.5 MHz Cavity Band Pass Filter
Request a Quote
Description
422.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
422.5 MHz Cavity Band Pass Filter - AE422B11946 - Anatech Electronics, Inc.
Garfield, NJ, United States
422.5 MHz Cavity Band Pass Filter
AE422B11946
422.5 MHz Cavity Band Pass Filter AE422B11946
422.5 MHz Cavity Band Pass Filter

422.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE422B11946
Product Name 422.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 422 MHz
Bandwidth 1000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details