Anatech Electronics, Inc. 420 MHz LC Band Pass Filter AE420B11180

Description
420 MHz LC Band Pass Filter
Request a Quote
Description
420 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
420 MHz LC Band Pass Filter - AE420B11180 - Anatech Electronics, Inc.
Garfield, NJ, United States
420 MHz LC Band Pass Filter
AE420B11180
420 MHz LC Band Pass Filter AE420B11180
420 MHz LC Band Pass Filter

420 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE420B11180
Product Name 420 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 420 MHz
Bandwidth 32000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details