Anatech Electronics, Inc. 42.58 MHz LC Band Pass Filter AE42.58B5469

Description
42.58 MHz LC Band Pass Filter
Request a Quote
Description
42.58 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42.58 MHz LC Band Pass Filter - AE42.58B5469 - Anatech Electronics, Inc.
Garfield, NJ, United States
42.58 MHz LC Band Pass Filter
AE42.58B5469
42.58 MHz LC Band Pass Filter AE42.58B5469
42.58 MHz LC Band Pass Filter

42.58 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE42.58B5469
Product Name 42.58 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 42.58 MHz
Bandwidth 500 kHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details