Anatech Electronics, Inc. 415 MHz Cavity Band Pass Filter AE415B11389

Description
415 MHz Cavity Band Pass Filter
Request a Quote
Description
415 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
415 MHz Cavity Band Pass Filter - AE415B11389 - Anatech Electronics, Inc.
Garfield, NJ, United States
415 MHz Cavity Band Pass Filter
AE415B11389
415 MHz Cavity Band Pass Filter AE415B11389
415 MHz Cavity Band Pass Filter

415 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE415B11389
Product Name 415 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 415 MHz
Bandwidth 130000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details