Anatech Electronics, Inc. 410 MHz Cavity Band Pass Filter AE410B6640

Description
410 MHz Cavity Band Pass Filter
Request a Quote
Description
410 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
410 MHz Cavity Band Pass Filter - AE410B6640 - Anatech Electronics, Inc.
Garfield, NJ, United States
410 MHz Cavity Band Pass Filter
AE410B6640
410 MHz Cavity Band Pass Filter AE410B6640
410 MHz Cavity Band Pass Filter

410 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE410B6640
Product Name 410 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 409 MHz
Bandwidth 18000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details