Anatech Electronics, Inc. 40.1 MHz Crystal Band Pass Filter AE40CR364

Description
40.1 MHz Crystal Band Pass Filter
Request a Quote
Description
40.1 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40.1 MHz Crystal Band Pass Filter - AE40CR364 - Anatech Electronics, Inc.
Garfield, NJ, United States
40.1 MHz Crystal Band Pass Filter
AE40CR364
40.1 MHz Crystal Band Pass Filter AE40CR364
40.1 MHz Crystal Band Pass Filter

40.1 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE40CR364
Product Name 40.1 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 40.1 MHz
Bandwidth 8 kHz
Unlock Full Specs
to access all available technical data

Similar Products

14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details