Anatech Electronics, Inc. 4090 MHz Cavity Bandpass Filter AE4090B11472

Description
4090 MHz Cavity Bandpass Filter
Request a Quote
Description
4090 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4090 MHz Cavity Bandpass Filter - AE4090B11472 - Anatech Electronics, Inc.
Garfield, NJ, United States
4090 MHz Cavity Bandpass Filter
AE4090B11472
4090 MHz Cavity Bandpass Filter AE4090B11472
4090 MHz Cavity Bandpass Filter

4090 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4090B11472
Product Name 4090 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4090 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details