Anatech Electronics, Inc. 4070 MHz Cavity Bandpass Filter AE4070B11636

Description
4070 MHz Cavity Bandpass Filter
Request a Quote
Description
4070 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4070 MHz Cavity Bandpass Filter - AE4070B11636 - Anatech Electronics, Inc.
Garfield, NJ, United States
4070 MHz Cavity Bandpass Filter
AE4070B11636
4070 MHz Cavity Bandpass Filter AE4070B11636
4070 MHz Cavity Bandpass Filter

4070 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4070B11636
Product Name 4070 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4070 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details