Anatech Electronics, Inc. 406 MHz LC Band Pass Filter AE406B11247

Description
406 MHz LC Band Pass Filter
Request a Quote
Description
406 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
406 MHz LC Band Pass Filter - AE406B11247 - Anatech Electronics, Inc.
Garfield, NJ, United States
406 MHz LC Band Pass Filter
AE406B11247
406 MHz LC Band Pass Filter AE406B11247
406 MHz LC Band Pass Filter

406 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE406B11247
Product Name 406 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 406 MHz
Bandwidth 22000 kHz
Insertion Loss 2.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details