Anatech Electronics, Inc. 405 MHz LC Bandpass Filter AE405B11445

Description
405 MHz LC Bandpass Filter
Request a Quote
Description
405 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
405 MHz LC Bandpass Filter - AE405B11445 - Anatech Electronics, Inc.
Garfield, NJ, United States
405 MHz LC Bandpass Filter
AE405B11445
405 MHz LC Bandpass Filter AE405B11445
405 MHz LC Bandpass Filter

405 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE405B11445
Product Name 405 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 405 MHz
Bandwidth 30000 kHz
Insertion Loss 2.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details