Anatech Electronics, Inc. 4050 MHz Cavity Bandpass Filter AE4050B11532

Description
4050 MHz Cavity Bandpass Filter
Request a Quote
Description
4050 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4050 MHz Cavity Bandpass Filter - AE4050B11532 - Anatech Electronics, Inc.
Garfield, NJ, United States
4050 MHz Cavity Bandpass Filter
AE4050B11532
4050 MHz Cavity Bandpass Filter AE4050B11532
4050 MHz Cavity Bandpass Filter

4050 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4050B11532
Product Name 4050 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 400000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details