Anatech Electronics, Inc. 4030 MHz Cavity Bandpass Filter AE4030B11471

Description
4030 MHz Cavity Bandpass Filter
Request a Quote
Description
4030 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4030 MHz Cavity Bandpass Filter - AE4030B11471 - Anatech Electronics, Inc.
Garfield, NJ, United States
4030 MHz Cavity Bandpass Filter
AE4030B11471
4030 MHz Cavity Bandpass Filter AE4030B11471
4030 MHz Cavity Bandpass Filter

4030 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4030B11471
Product Name 4030 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4030 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details