Anatech Electronics, Inc. 401 MHz LC Bandpass Filter AE401B9821

Description
401 MHz LC Bandpass Filter
Request a Quote
Description
401 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
401 MHz LC Bandpass Filter - AE401B9821 - Anatech Electronics, Inc.
Garfield, NJ, United States
401 MHz LC Bandpass Filter
AE401B9821
401 MHz LC Bandpass Filter AE401B9821
401 MHz LC Bandpass Filter

401 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE401B9821
Product Name 401 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 401 MHz
Bandwidth 12000 kHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
View Details