Anatech Electronics, Inc. 4010 MHz Cavity Bandpass Filter AE4010B11635

Description
4010 MHz Cavity Bandpass Filter
Request a Quote
Description
4010 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4010 MHz Cavity Bandpass Filter - AE4010B11635 - Anatech Electronics, Inc.
Garfield, NJ, United States
4010 MHz Cavity Bandpass Filter
AE4010B11635
4010 MHz Cavity Bandpass Filter AE4010B11635
4010 MHz Cavity Bandpass Filter

4010 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4010B11635
Product Name 4010 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4010 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details