Anatech Electronics, Inc. 398 MHz LC Band Pass Filter AE398B9525

Description
398 MHz LC Band Pass Filter
Request a Quote
Description
398 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
398 MHz LC Band Pass Filter - AE398B9525 - Anatech Electronics, Inc.
Garfield, NJ, United States
398 MHz LC Band Pass Filter
AE398B9525
398 MHz LC Band Pass Filter AE398B9525
398 MHz LC Band Pass Filter

398 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE398B9525
Product Name 398 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 398 MHz
Bandwidth 10000 kHz
Insertion Loss 1.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details