Anatech Electronics, Inc. 3960 MHz Cavity Bandpass Filter for Outdoor AE3960B12160-O

Description
3960 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
3960 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3960 MHz Cavity Bandpass Filter for Outdoor - AE3960B12160-O - Anatech Electronics, Inc.
Garfield, NJ, United States
3960 MHz Cavity Bandpass Filter for Outdoor
AE3960B12160-O
3960 MHz Cavity Bandpass Filter for Outdoor AE3960B12160-O
3960 MHz Cavity Bandpass Filter for Outdoor

3960 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3960B12160-O
Product Name 3960 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 3960 MHz
Bandwidth 500000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details