Anatech Electronics, Inc. 3910 MHz Cavity Bandpass Filter AE3910B11469

Description
3910 MHz Cavity Bandpass Filter
Request a Quote
Description
3910 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3910 MHz Cavity Bandpass Filter - AE3910B11469 - Anatech Electronics, Inc.
Garfield, NJ, United States
3910 MHz Cavity Bandpass Filter
AE3910B11469
3910 MHz Cavity Bandpass Filter AE3910B11469
3910 MHz Cavity Bandpass Filter

3910 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3910B11469
Product Name 3910 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3910 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details