Anatech Electronics, Inc. 387.3 MHz LC Band Pass Filter AE387B10857

Description
387.3 MHz LC Band Pass Filter
Request a Quote
Description
387.3 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
387.3 MHz LC Band Pass Filter - AE387B10857 - Anatech Electronics, Inc.
Garfield, NJ, United States
387.3 MHz LC Band Pass Filter
AE387B10857
387.3 MHz LC Band Pass Filter AE387B10857
387.3 MHz LC Band Pass Filter

387.3 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE387B10857
Product Name 387.3 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 387 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
5755-5795 MHz Cavity Band Pass Filter - AB5775B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details