Anatech Electronics, Inc.
380MHz Band Pass Filter
AE380B7106
Description
380MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
380MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE380B7106 |
|
Product Name
|
380MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
380 MHz
|
|
Bandwidth
|
25000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1688 MHz
Bandwidth
125000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details