Anatech Electronics, Inc. 380 MHz LC Bandpass Filter AE380B7105

Description
380 MHz LC Bandpass Filter
Request a Quote
Description
380 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
380 MHz LC Bandpass Filter - AE380B7105 - Anatech Electronics, Inc.
Garfield, NJ, United States
380 MHz LC Bandpass Filter
AE380B7105
380 MHz LC Bandpass Filter AE380B7105
380 MHz LC Bandpass Filter

380 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE380B7105
Product Name 380 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 380 MHz
Bandwidth 50000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
View Details