Anatech Electronics, Inc. 3000- 4600 MHz Cavity Bandpass Filter AE3800B12008

Description
3000- 4600 MHz Cavity Bandpass Filter
Request a Quote
Description
3000- 4600 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000- 4600 MHz Cavity Bandpass Filter - AE3800B12008 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000- 4600 MHz Cavity Bandpass Filter
AE3800B12008
3000- 4600 MHz Cavity Bandpass Filter AE3800B12008
3000- 4600 MHz Cavity Bandpass Filter

3000- 4600 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3800B12008
Product Name 3000- 4600 MHz Cavity Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5745 MHz Cavity Band Pass Filter - AB5745B743 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 20000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details