Anatech Electronics, Inc. 370 MHz LC Bandpass Filter AE370LB12137

Description
370 MHz LC Bandpass Filter
Request a Quote
Description
370 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
370 MHz LC Bandpass Filter - AE370LB12137 - Anatech Electronics, Inc.
Garfield, NJ, United States
370 MHz LC Bandpass Filter
AE370LB12137
370 MHz LC Bandpass Filter AE370LB12137
370 MHz LC Bandpass Filter

370 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE370LB12137
Product Name 370 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 370 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details