Anatech Electronics, Inc. 360 MHz LC Bandpass Filter AE360B10008

Description
360 MHz LC Bandpass Filter
Request a Quote
Description
360 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
360 MHz LC Bandpass Filter - AE360B10008 - Anatech Electronics, Inc.
Garfield, NJ, United States
360 MHz LC Bandpass Filter
AE360B10008
360 MHz LC Bandpass Filter AE360B10008
360 MHz LC Bandpass Filter

360 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE360B10008
Product Name 360 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 360 MHz
Bandwidth 262000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details