Anatech Electronics, Inc. 36.125 MHz LC Bandpass Filter AE36.125B6379

Description
36.125 MHz LC Bandpass Filter
Request a Quote
Description
36.125 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
36.125 MHz LC Bandpass Filter - AE36.125B6379 - Anatech Electronics, Inc.
Garfield, NJ, United States
36.125 MHz LC Bandpass Filter
AE36.125B6379
36.125 MHz LC Bandpass Filter AE36.125B6379
36.125 MHz LC Bandpass Filter

36.125 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE36.125B6379
Product Name 36.125 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 36.12 MHz
Bandwidth 8000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details