Anatech Electronics, Inc. 3550 MHz Cavity Bandpass Filter AE3550B12196

Description
3550 MHz Cavity Bandpass Filter
Request a Quote
Description
3550 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3550 MHz Cavity Bandpass Filter - AE3550B12196 - Anatech Electronics, Inc.
Garfield, NJ, United States
3550 MHz Cavity Bandpass Filter
AE3550B12196
3550 MHz Cavity Bandpass Filter AE3550B12196
3550 MHz Cavity Bandpass Filter

3550 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3550B12196
Product Name 3550 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3550 MHz
Bandwidth 300000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details