Anatech Electronics, Inc. 350 MHz LC Bandpass Filter AE350B9834

Description
350 MHz LC Bandpass Filter
Request a Quote
Description
350 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
350 MHz LC Bandpass Filter - AE350B9834 - Anatech Electronics, Inc.
Garfield, NJ, United States
350 MHz LC Bandpass Filter
AE350B9834
350 MHz LC Bandpass Filter AE350B9834
350 MHz LC Bandpass Filter

350 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE350B9834
Product Name 350 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 350 MHz
Bandwidth 293000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details