Anatech Electronics, Inc. 350 MHz Cavity Band Pass Filter AE350B11610

Description
350 MHz Cavity Band Pass Filter
Request a Quote
Description
350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
350 MHz Cavity Band Pass Filter - AE350B11610 - Anatech Electronics, Inc.
Garfield, NJ, United States
350 MHz Cavity Band Pass Filter
AE350B11610
350 MHz Cavity Band Pass Filter AE350B11610
350 MHz Cavity Band Pass Filter

350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE350B11610
Product Name 350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 350 MHz
Bandwidth 82000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details