Anatech Electronics, Inc. 3475 MHz Cavity Band Pass Filter AE3475B11933

Description
3475 MHz Cavity Band Pass Filter
Request a Quote
Description
3475 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3475 MHz Cavity Band Pass Filter - AE3475B11933 - Anatech Electronics, Inc.
Garfield, NJ, United States
3475 MHz Cavity Band Pass Filter
AE3475B11933
3475 MHz Cavity Band Pass Filter AE3475B11933
3475 MHz Cavity Band Pass Filter

3475 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3475B11933
Product Name 3475 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details