Anatech Electronics, Inc. 3450 MHz Cavity Band Pass Filter AE3450B12045

Description
3450 MHz Cavity Band Pass Filter
Request a Quote
Description
3450 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3450 MHz Cavity Band Pass Filter - AE3450B12045 - Anatech Electronics, Inc.
Garfield, NJ, United States
3450 MHz Cavity Band Pass Filter
AE3450B12045
3450 MHz Cavity Band Pass Filter AE3450B12045
3450 MHz Cavity Band Pass Filter

3450 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3450B12045
Product Name 3450 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3450 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details