Anatech Electronics, Inc.
Cavity Band Pass Filter
AE3300B6929
Description
Cavity Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
Cavity Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE3300B6929 |
|
Product Name
|
Cavity Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
3300 MHz
|
|
Bandwidth
|
400000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5510 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2619 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1795 MHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
12000 kHz
View Details