Anatech Electronics, Inc. 3300 MHz Cavity Band Pass Filter AE3300B11742

Description
3300 MHz Cavity Band Pass Filter
Request a Quote
Description
3300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Cavity Band Pass Filter - AE3300B11742 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Cavity Band Pass Filter
AE3300B11742
3300 MHz Cavity Band Pass Filter AE3300B11742
3300 MHz Cavity Band Pass Filter

3300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300B11742
Product Name 3300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details