Anatech Electronics, Inc. 32 MHz LC Band Pass Filter AE32B9357

Description
32 MHz LC Band Pass Filter
Request a Quote
Description
32 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32 MHz LC Band Pass Filter - AE32B9357 - Anatech Electronics, Inc.
Garfield, NJ, United States
32 MHz LC Band Pass Filter
AE32B9357
32 MHz LC Band Pass Filter AE32B9357
32 MHz LC Band Pass Filter

32 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE32B9357
Product Name 32 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 32 MHz
Bandwidth 8000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details