Anatech Electronics, Inc. 3250 MHz Cavity Band Pass Filter AE3250B11710

Description
3250 MHz Cavity Band Pass Filter
Request a Quote
Description
3250 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3250 MHz Cavity Band Pass Filter - AE3250B11710 - Anatech Electronics, Inc.
Garfield, NJ, United States
3250 MHz Cavity Band Pass Filter
AE3250B11710
3250 MHz Cavity Band Pass Filter AE3250B11710
3250 MHz Cavity Band Pass Filter

3250 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3250B11710
Product Name 3250 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3250 MHz
Bandwidth 100000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details