Anatech Electronics, Inc. 3237.5 MHz Cavity Band Pass Filter AE3237B1363

Description
3237.5 MHz Cavity Band Pass Filter
Request a Quote
Description
3237.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3237.5 MHz Cavity Band Pass Filter - AE3237B1363 - Anatech Electronics, Inc.
Garfield, NJ, United States
3237.5 MHz Cavity Band Pass Filter
AE3237B1363
3237.5 MHz Cavity Band Pass Filter AE3237B1363
3237.5 MHz Cavity Band Pass Filter

3237.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3237B1363
Product Name 3237.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3238 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details