Anatech Electronics, Inc. 3225 MHz Ceramic Band Pass Filter AE3225CB1800

Description
3225 MHz Ceramic Band Pass Filter
Request a Quote
Description
3225 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3225 MHz Ceramic Band Pass Filter - AE3225CB1800 - Anatech Electronics, Inc.
Garfield, NJ, United States
3225 MHz Ceramic Band Pass Filter
AE3225CB1800
3225 MHz Ceramic Band Pass Filter AE3225CB1800
3225 MHz Ceramic Band Pass Filter

3225 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3225CB1800
Product Name 3225 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3225 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details