Anatech Electronics, Inc. 32050 MHz Cavity Band Pass Filter AE32050B11851

Description
32050 MHz Cavity Band Pass Filter
Request a Quote
Description
32050 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32050 MHz Cavity Band Pass Filter - AE32050B11851 - Anatech Electronics, Inc.
Garfield, NJ, United States
32050 MHz Cavity Band Pass Filter
AE32050B11851
32050 MHz Cavity Band Pass Filter AE32050B11851
32050 MHz Cavity Band Pass Filter

32050 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE32050B11851
Product Name 32050 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 32050 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details