Anatech Electronics, Inc. 32000 MHz Waveguide Bandpass Filter AE32000WB11560

Description
32000 MHz Waveguide Bandpass Filter
Request a Quote
Description
32000 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32000 MHz Waveguide Bandpass Filter - AE32000WB11560 - Anatech Electronics, Inc.
Garfield, NJ, United States
32000 MHz Waveguide Bandpass Filter
AE32000WB11560
32000 MHz Waveguide Bandpass Filter AE32000WB11560
32000 MHz Waveguide Bandpass Filter

32000 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE32000WB11560
Product Name 32000 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 32000 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details