Anatech Electronics, Inc. 32.8 MHz LC Band Pass Filter AE32.8B5475

Description
32.8 MHz LC Band Pass Filter
Request a Quote
Description
32.8 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32.8 MHz LC Band Pass Filter - AE32.8B5475 - Anatech Electronics, Inc.
Garfield, NJ, United States
32.8 MHz LC Band Pass Filter
AE32.8B5475
32.8 MHz LC Band Pass Filter AE32.8B5475
32.8 MHz LC Band Pass Filter

32.8 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE32.8B5475
Product Name 32.8 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 32.8 MHz
Bandwidth 2200 kHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details