Anatech Electronics, Inc. 315 MHz LC Bandpass Filter AE315B5176

Description
315 MHz LC Bandpass Filter
Request a Quote
Description
315 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
315 MHz LC Bandpass Filter - AE315B5176 - Anatech Electronics, Inc.
Garfield, NJ, United States
315 MHz LC Bandpass Filter
AE315B5176
315 MHz LC Bandpass Filter AE315B5176
315 MHz LC Bandpass Filter

315 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE315B5176
Product Name 315 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 315 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details