Anatech Electronics, Inc. 312.5 MHz Band Pass Filter AE312B11865

Description
312.5 MHz Band Pass Filter
Request a Quote
Description
312.5 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
312.5 MHz Band Pass Filter - AE312B11865 - Anatech Electronics, Inc.
Garfield, NJ, United States
312.5 MHz Band Pass Filter
AE312B11865
312.5 MHz Band Pass Filter AE312B11865
312.5 MHz Band Pass Filter

312.5 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE312B11865
Product Name 312.5 MHz Band Pass Filter
Filter Type Bandpass
Fc 312 MHz
Bandwidth 175000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details